Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;5mcd;8mm;230VAC;Satin Chrome;41mm;-25degC;60degC;100 70011600

Description
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;5mcd;8mm;230VAC;Satin Chrome;41mm;-25degC;60degC;100
70011600
Indicator,Pnl-Mnt;LED;Green;5mcd;8mm;230VAC;Satin Chrome;41mm;-25degC;60degC;100 70011600
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011600
Product Name Indicator,Pnl-Mnt;LED;Green;5mcd;8mm;230VAC;Satin Chrome;41mm;-25degC;60degC;100
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1345533 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details