Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;41mm;-25degC;60degC;10 70011597

Description
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;41mm;-25degC;60degC;10
70011597
Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;41mm;-25degC;60degC;10 70011597
Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 8 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Recessed (interior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011597
Product Name Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;41mm;-25degC;60degC;10
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 923031 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details