Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SATIN CHROME 70011591

Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SATIN CHROME - 70011591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SATIN CHROME
70011591
Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SATIN CHROME 70011591
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011591
Product Name Indicator,Pnl-Mnt;LED IND 5MM 12VDC BLUE SATIN CHROME
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1713830 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details