Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IN 5MM 12VDC GRN SATIN CHROME 70011588

Description
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IN 5MM 12VDC GRN SATIN CHROME
70011588
Indicator,Pnl-Mnt;LED IN 5MM 12VDC GRN SATIN CHROME 70011588
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011588
Product Name Indicator,Pnl-Mnt;LED IN 5MM 12VDC GRN SATIN CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713829 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details