Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 230VAC GRN, BRIGHT CHROME 70011586

Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5MM 230VAC GRN, BRIGHT CHROME - 70011586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 230VAC GRN, BRIGHT CHROME
70011586
Indicator,Pnl-Mnt;LED IND 5MM 230VAC GRN, BRIGHT CHROME 70011586
5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

5.5 mm (Max.) Panel Thickness, 41 mm Height, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011586
Product Name Indicator,Pnl-Mnt;LED IND 5MM 230VAC GRN, BRIGHT CHROME
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329121 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details