Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 130VAC YELLOW BRIGHT CHROME 70011584

Description
Yellow, Static Chrome Bezel, 8 mm Mounting Hole Diameter, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals
Description
Yellow, Static Chrome Bezel, 8 mm Mounting Hole Diameter, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 130VAC YELLOW BRIGHT CHROME
70011584
Indicator,Pnl-Mnt;LED IND 5MM 130VAC YELLOW BRIGHT CHROME 70011584
Yellow, Static Chrome Bezel, 8 mm Mounting Hole Diameter, LED Indicators Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals

Yellow, Static Chrome Bezel, 8 mm Mounting Hole Diameter, LED Indicators

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011584
Product Name Indicator,Pnl-Mnt;LED IND 5MM 130VAC YELLOW BRIGHT CHROME
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 140-LR120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details