Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;5.5mm;41mm;-25degC;60d 70011583

Description
Panel Mount LED Indicator, 5.5 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount LED Indicator, 5.5 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;5.5mm;41mm;-25degC;60d - 70011583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;5.5mm;41mm;-25degC;60d
70011583
Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;5.5mm;41mm;-25degC;60d 70011583
Panel Mount LED Indicator, 5.5 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount LED Indicator, 5.5 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Prominent (exterior) bezel 130 VAC and 230 VAC with protection tube IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011583
Product Name Indicator,Pnl-Mnt;LED;Green;10mcd;8mm;130VAC;Satin Chrome;5.5mm;41mm;-25degC;60d
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106436 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details