Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 130VAC RED BRIGHT CHROME 70011582

Description
5.5 mm (Max.) Panel Thickness, 8 mm Mounting Hole Dia., Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
5.5 mm (Max.) Panel Thickness, 8 mm Mounting Hole Dia., Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 130VAC RED BRIGHT CHROME
70011582
Indicator,Pnl-Mnt;LED IND 5MM 130VAC RED BRIGHT CHROME 70011582
5.5 mm (Max.) Panel Thickness, 8 mm Mounting Hole Dia., Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

5.5 mm (Max.) Panel Thickness, 8 mm Mounting Hole Dia., Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011582
Product Name Indicator,Pnl-Mnt;LED IND 5MM 130VAC RED BRIGHT CHROME
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 9.5 mm (0.3740 inch)
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1329129 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details