Allied Electronics, Inc. Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome 70011578

Description
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Description
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome - 70011578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome
70011578
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome 70011578
32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal

32 mcd Luminous Intensity, 24 VDC, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011578
Product Name Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-438-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details