Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;80mcd;8mm;12VDC;QC/Solder Tab;Sunlight Satin Chrome 70011576

Description
Panel Mount LED Indicator, Luminous Intensity 80 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Luminous Intensity 80 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;80mcd;8mm;12VDC;QC/Solder Tab;Sunlight Satin Chrome
70011576
Indicator,Pnl-Mnt;LED;Red;80mcd;8mm;12VDC;QC/Solder Tab;Sunlight Satin Chrome 70011576
Panel Mount LED Indicator, Luminous Intensity 80 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Luminous Intensity 80 mcd, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 5mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011576
Product Name Indicator,Pnl-Mnt;LED;Red;80mcd;8mm;12VDC;QC/Solder Tab;Sunlight Satin Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 8777 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details