Allied Electronics, Inc. Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome 70011574

Description
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome
70011574
Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome 70011574
Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount Led Indicator, 32 mcd Luminous Intensity, 20 mA Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Prominent (exterior) bezel with resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011574
Product Name Indicator, Pnl-Mnt;LED;Green;8mm;12VDC;32mcd;Prominent Bezel;Satin Chrome
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 360349 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers