Allied Electronics, Inc. Panel Meter, Digital; 115 VAC; Input: 80-260 VAC; 1/8 DIN; Neg. Red Bklit 70009820

Description
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ±(0.5% + 1 count) [except 2053-3439-04 — ±(0.5% + 5 counts)]. Bright red numerals on dark background.
Description
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ±(0.5% + 1 count) [except 2053-3439-04 — ±(0.5% + 5 counts)]. Bright red numerals on dark background.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital; 115 VAC; Input: 80-260 VAC; 1/8 DIN; Neg. Red Bklit - 70009820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 115 VAC; Input: 80-260 VAC; 1/8 DIN; Neg. Red Bklit
70009820
Panel Meter, Digital; 115 VAC; Input: 80-260 VAC; 1/8 DIN; Neg. Red Bklit 70009820
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ±(0.5% + 1 count) [except 2053-3439-04 — ±(0.5% + 5 counts)]. Bright red numerals on dark background.

Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters.
Accuracy: ±(0.5% + 1 count) [except 2053-3439-04 — ±(0.5% + 5 counts)]. Bright red numerals on dark background.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70009820
Product Name Panel Meter, Digital; 115 VAC; Input: 80-260 VAC; 1/8 DIN; Neg. Red Bklit
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Voltage Range 80 to 260 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details