Allied Electronics, Inc. Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-2VDC; Terminals=13 Pins 70009806

Description
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.
Description
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-2VDC; Terminals=13 Pins - 70009806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-2VDC; Terminals=13 Pins
70009806
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-2VDC; Terminals=13 Pins 70009806
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70009806
Product Name Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-2VDC; Terminals=13 Pins
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Voltage Range 0.0 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details