Allied Electronics, Inc. DC MILLIAMMETERS, 1-0-1 MADC, SKIN PACKS 70009791

Description
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional
Description
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional

Suppliers

Company
Product
Description
Supplier Links
DC MILLIAMMETERS, 1-0-1 MADC, SKIN PACKS - 70009791 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC MILLIAMMETERS, 1-0-1 MADC, SKIN PACKS
70009791
DC MILLIAMMETERS, 1-0-1 MADC, SKIN PACKS 70009791
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional

Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineered mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C.

  • Features 5% Accuracy of Full Scale
  • Rectangular, Square, or Edgewise Configuration
  • Flush or Surface Mount without Modification
  • Precision-Molded Covers and Cases; UL Recognized Plastic Optional
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70009791
Product Name DC MILLIAMMETERS, 1-0-1 MADC, SKIN PACKS
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C08116-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Ammeters - 1862469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp -10 C (14 F)
View Details
Ammeter, 0-5ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC - 70209369 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 5 amps
View Details
Vintage Series Analogue Meter - 15 - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details