Allied Electronics, Inc. AC Voltmeter, 0-300 VAC 70009778

Description
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional
Description
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional

Suppliers

Company
Product
Description
Supplier Links
AC Voltmeter, 0-300 VAC - 70009778 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Voltmeter, 0-300 VAC
70009778
AC Voltmeter, 0-300 VAC 70009778
Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineere d mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C. Features 5% Accuracy of Full Scale Rectangular, Square, or Edgewise Configuration Flush or Surface Mount without Modification Precision-Molded Covers and Cases; UL Recognized Plastic Optional

Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineered mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales printed on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed on translucent plastic, permitting diffused lighting. All M-series meters operate in a temperature range of 0°C to +50°C.

  • Features 5% Accuracy of Full Scale
  • Rectangular, Square, or Edgewise Configuration
  • Flush or Surface Mount without Modification
  • Precision-Molded Covers and Cases; UL Recognized Plastic Optional
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70009778
Product Name AC Voltmeter, 0-300 VAC
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - CJ8469-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Presentor - Industrial Series Analogue Meter - R49M - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 10 volts
View Details
Electronic Power Meters - CV2433-000 - TE Connectivity
Specs
Phase Single Phase
AC Voltage 120 volts
View Details