Allied Electronics, Inc. AC AMMETERS, 0-15 AAC 70009751

Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.
Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Suppliers

Company
Product
Description
Supplier Links
AC AMMETERS, 0-15 AAC - 70009751 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC AMMETERS, 0-15 AAC
70009751
AC AMMETERS, 0-15 AAC 70009751
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70009751
Product Name AC AMMETERS, 0-15 AAC
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C56290-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Ammeters - 1862493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp 65 C (149 F)
View Details
Ammeter, 0-10ACA, + 2%; 2-1/2 in.; 2%; 2.17 in.; 0.140 in.; -20 to degC - 70209370 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Current 0.0 to 10 amps
View Details
Voltmeters - 1236775 - RS Components, Ltd.
Specs
Operating Temp 50 C (122 F)
View Details