Allied Electronics, Inc. DC MICROAMMETERS, 0-200 UADC 70009732

Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.
Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Suppliers

Company
Product
Description
Supplier Links
DC MICROAMMETERS, 0-200 UADC - 70009732 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC MICROAMMETERS, 0-200 UADC
70009732
DC MICROAMMETERS, 0-200 UADC 70009732
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70009732
Product Name DC MICROAMMETERS, 0-200 UADC
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Voltmeters - 312779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temp 40 C (104 F)
View Details
Analog Power Meters - EL9215-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Voltmeters - 1236775 - RS Components, Ltd.
Specs
Operating Temp 50 C (122 F)
View Details
DC Milliammeter; DC Milliammeter Meter Type; 0 to 1 A; +2 % F.S.; 2 - 1/2 in. - 70209520 - Allied Electronics, Inc.
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Current 0.0 to 1.00E-3 amps
View Details