ALLIED ELECTRONICS, INC.
70009059 -- TRANSFORMER, LOW POWER, 117V, 50/60HZ, 36.0VCT @ 1.000A, LEADS
Allied Electronics, Inc.
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 36.0VCT @ 1.000A, LEADS
70009059
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Suppliers
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 36.0VCT @ 1.000A, LEADS
70009059
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Features:
- 10% Output Voltage Tolerance
- 1500 Volts RMS Isolation
- Lead Wire Termination
- Meets NAFTA Requirements
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
70009059 |
|
Product Name
|
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 36.0VCT @ 1.000A, LEADS |
|
Transformer Type
|
Impedance Matching Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
9 volts
Power Rating (VA)
4.5 VA
View Details
4 suppliers
Mounting
Chassis
Input Voltage
115 to 230 volts
Power Rating (VA)
12 VA
View Details
5 suppliers