ALLIED ELECTRONICS, INC.
70009054 -- TRANSFORMER, LOW POWER, 117V, 50/60HZ, 24.0VCT @.400A, LEADS
Allied Electronics, Inc.
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 24.0VCT @.400A, LEADS
70009054
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Suppliers
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 24.0VCT @.400A, LEADS
70009054
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Features:
- 10% Output Voltage Tolerance
- 1500 Volts RMS Isolation
- Lead Wire Termination
- Meets NAFTA Requirements
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
70009054 |
|
Product Name
|
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 24.0VCT @.400A, LEADS |
|
Transformer Type
|
Impedance Matching Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Transformer Type
Isolation
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
30 volts
View Details
4 suppliers
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 to 230 volts
View Details
3 suppliers