Allied Electronics, Inc. TRANSFORMER, LOW POWER, 117V,50/60HZ,24.0VCT@6.000A, LEADS 70009052

Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, LOW POWER, 117V,50/60HZ,24.0VCT@6.000A, LEADS - 70009052 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, LOW POWER, 117V,50/60HZ,24.0VCT@6.000A, LEADS
70009052
TRANSFORMER, LOW POWER, 117V,50/60HZ,24.0VCT@6.000A, LEADS 70009052
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Features:

  • 10% Output Voltage Tolerance
  • 1500 Volts RMS Isolation
  • Lead Wire Termination
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70009052
Product Name TRANSFORMER, LOW POWER, 117V,50/60HZ,24.0VCT@6.000A, LEADS
Transformer Type Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
CCT Standard Transformer - 1497-B-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details