Allied Electronics, Inc. TRANSFORMER, LOW POWER, 117V, 60HZ,24.0VCT@0200A, LEADS 70009048

Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, LOW POWER, 117V, 60HZ,24.0VCT@0200A, LEADS - 70009048 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, LOW POWER, 117V, 60HZ,24.0VCT@0200A, LEADS
70009048
TRANSFORMER, LOW POWER, 117V, 60HZ,24.0VCT@0200A, LEADS 70009048
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Features:

  • 10% Output Voltage Tolerance
  • 1500 Volts RMS Isolation
  • Lead Wire Termination
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70009048
Product Name TRANSFORMER, LOW POWER, 117V, 60HZ,24.0VCT@0200A, LEADS
Transformer Type Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SMT Flyback Transformers for Silicon Laboratories Si3402 - FA2925-AL FA2925-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details