ALLIED ELECTRONICS, INC.
70009047 -- TRANSFORMER, LOW POWER, 115V, 50/60HZ, 18.0VCT @2.000A, LEADS
Allied Electronics, Inc.
TRANSFORMER, LOW POWER, 115V, 50/60HZ, 18.0VCT @2.000A, LEADS
70009047
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Suppliers
TRANSFORMER, LOW POWER, 115V, 50/60HZ, 18.0VCT @2.000A, LEADS
70009047
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Features:
- 10% Output Voltage Tolerance
- 1500 Volts RMS Isolation
- Lead Wire Termination
- Meets NAFTA Requirements
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
70009047 |
|
Product Name
|
TRANSFORMER, LOW POWER, 115V, 50/60HZ, 18.0VCT @2.000A, LEADS |
|
Transformer Type
|
Impedance Matching Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Mounting
Chassis
Input Voltage
115 volts
Power Rating (VA)
56 VA
View Details
5 suppliers
Transformer Type
Single Phase Transformer
Standards / Compliance
CSA; UL
View Details