Allied Electronics, Inc. TRANSFORMER, LOW POWER, 117V, 50/60GZ, 12.0V @.350A, LEADS 70009044

Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
Description
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, LOW POWER, 117V, 50/60GZ, 12.0V @.350A, LEADS - 70009044 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, LOW POWER, 117V, 50/60GZ, 12.0V @.350A, LEADS
70009044
TRANSFORMER, LOW POWER, 117V, 50/60GZ, 12.0V @.350A, LEADS 70009044
Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements

Features:

  • 10% Output Voltage Tolerance
  • 1500 Volts RMS Isolation
  • Lead Wire Termination
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70009044
Product Name TRANSFORMER, LOW POWER, 117V, 50/60GZ, 12.0V @.350A, LEADS
Transformer Type Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-040-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers