ALLIED ELECTRONICS, INC.
70009043 -- TRANSFORMER, LOW POWER, 117V, 50/60HZ, 12.0V @.150A, LEADS
Allied Electronics, Inc.
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 12.0V @.150A, LEADS
70009043
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Description
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Suppliers
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 12.0V @.150A, LEADS
70009043
Features:
10% Output Voltage Tolerance
1500 Volts RMS Isolation
Lead Wire Termination
Meets NAFTA Requirements
Features:
- 10% Output Voltage Tolerance
- 1500 Volts RMS Isolation
- Lead Wire Termination
- Meets NAFTA Requirements
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
70009043 |
|
Product Name
|
TRANSFORMER, LOW POWER, 117V, 50/60HZ, 12.0V @.150A, LEADS |
|
Transformer Type
|
Impedance Matching Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
5 volts
View Details
4 suppliers
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; ONAF
Mounting
Floor mounted
View Details