Allied Electronics, Inc. CONTROL TRANSFORMER, INPUT:115/230V,50/60HZ,SEC:PARALLEL:24V,4.0A 70009041

Description
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation
Description
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation

Suppliers

Company
Product
Description
Supplier Links
CONTROL TRANSFORMER, INPUT:115/230V,50/60HZ,SEC:PARALLEL:24V,4.0A - 70009041 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROL TRANSFORMER, INPUT:115/230V,50/60HZ,SEC:PARALLEL:24V,4.0A
70009041
CONTROL TRANSFORMER, INPUT:115/230V,50/60HZ,SEC:PARALLEL:24V,4.0A 70009041
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation

Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies.
Features:

  • 50/60 Hertz Operation
  • Lug Connections
  • Meets NAFTA Requirements
  • Dual Primaries for 115 or 230 Volt Input
  • Dual Secondaries for Series or Parallel Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70009041
Product Name CONTROL TRANSFORMER, INPUT:115/230V,50/60HZ,SEC:PARALLEL:24V,4.0A
Other Transformer Types / Applications Telecom
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F10-1200 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details