Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
ALLIED ELECTRONICS, INC.
70009014 -- TRANSFORMER, PRI:110-120V, 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS
Allied Electronics, Inc.
TRANSFORMER, PRI:110-120V, 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS
70009014
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Allied Electronics, Inc.
Done
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, PRI:110-120V, 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS
70009014
TRANSFORMER, PRI:110-120V, 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS
70009014
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
For new equipment or replacement use.
110-120 Volt AC Primaries
6 Inch Flexible Color-Coded Leads
Meets NAFTA Requirements
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Transformers
Product Number
70009014
Product Name
TRANSFORMER, PRI:110-120V, 50/60HZ, 500VCT @40DCMA, 6.3V @ 2.0A, LEADS
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse transformers for SMD mounting
IS
Specs
Input Voltage
600 volts
Operating Temperature
-25 to 100 C (-13 to 212 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Triad Magnetics
Primary/Triple Output Secondaries PC Mount Power Transformer
F-166XP
Specs
Transformer Type
Industrial Control Transformer
Mounting
PCB/SMD
Input Voltage
115 volts
View Details
4
suppliers
Shenzhen Xingkerong Technology Co., Ltd
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA
No.1601441432168
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Beckhoff Automation LLC
SCL6023-0015 | Low power split-core transformer, 3-channel current interface, 15 A AC, accuracy class 0.5, size 1, electronic nameplate, RJ45 New
View Details