Allied Electronics, Inc. TRANSFORMER,STEP-DOWN AUTO, PRI:230V, 50/60HZ, SEC: 115V, 20VA, LEADS 70009007

Description
Features: 50/60 Hertz Operating Frequency Black Enamel Finish Meets NAFTA Requirements 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet on Case Except 6K68HF and 6K69 which Have Leads
Description
Features: 50/60 Hertz Operating Frequency Black Enamel Finish Meets NAFTA Requirements 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet on Case Except 6K68HF and 6K69 which Have Leads

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER,STEP-DOWN AUTO, PRI:230V, 50/60HZ, SEC: 115V, 20VA, LEADS - 70009007 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER,STEP-DOWN AUTO, PRI:230V, 50/60HZ, SEC: 115V, 20VA, LEADS
70009007
TRANSFORMER,STEP-DOWN AUTO, PRI:230V, 50/60HZ, SEC: 115V, 20VA, LEADS 70009007
Features: 50/60 Hertz Operating Frequency Black Enamel Finish Meets NAFTA Requirements 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet on Case Except 6K68HF and 6K69 which Have Leads

Features:

  • 50/60 Hertz Operating Frequency
  • Black Enamel Finish
  • Meets NAFTA Requirements
  • 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet on Case Except 6K68HF and 6K69 which Have Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70009007
Product Name TRANSFORMER,STEP-DOWN AUTO, PRI:230V, 50/60HZ, SEC: 115V, 20VA, LEADS
Other Transformer Types / Applications Solar Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F12-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details