Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
ALLIED ELECTRONICS, INC.
70009000 -- TRANSFORMER, PRI:110-120V, 60HZ, 125VCT@15DCMA, 6.3V @.6A, LEADS
Allied Electronics, Inc.
TRANSFORMER, PRI:110-120V, 60HZ, 125VCT@15DCMA, 6.3V @.6a, LEADS
70009000
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Allied Electronics, Inc.
Done
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, PRI:110-120V, 60HZ, 125VCT@15DCMA, 6.3V @.6a, LEADS
70009000
TRANSFORMER, PRI:110-120V, 60HZ, 125VCT@15DCMA, 6.3V @.6a, LEADS
70009000
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
For new equipment or replacement use.
110-120 Volt AC Primaries
6 Inch Flexible Color-Coded Leads
Meets NAFTA Requirements
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Transformers
Product Number
70009000
Product Name
TRANSFORMER, PRI:110-120V, 60HZ, 125VCT@15DCMA, 6.3V @.6a, LEADS
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
SCT4616-0018 | Split-core current transformer, differential current type A, 18 A AC, size 1 New
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A5-M7-0-N
Specs
Input Voltage
230 to 575 volts
Power Rating (VA)
200 VA
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182M22
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
22 volts
View Details
4
suppliers
Triad Magnetics
Chassis Mount Quick Pack™ Power Transformers
FD8-16
Specs
Mounting
Chassis
Input Voltage
115 to 230 volts
Power Rating (VA)
100 VA
View Details
5
suppliers