Allied Electronics, Inc. Connector, RF Coaxial;75 Ohms;RG6;BNC;For Belden 1694A Cable;Machined Brass 70000525

Description
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength
Description
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength

Suppliers

Company
Product
Description
Supplier Links
Connector, RF Coaxial;75 Ohms;RG6;BNC;For Belden 1694A Cable;Machined Brass - 70000525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, RF Coaxial;75 Ohms;RG6;BNC;For Belden 1694A Cable;Machined Brass
70000525
Connector, RF Coaxial;75 Ohms;RG6;BNC;For Belden 1694A Cable;Machined Brass 70000525
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength

BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These true 75 Ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown.
Features

  • Precision Machined Brass
  • Insulators Are Teflon
  • Easy Matching of Cable to Connector with Part Number
  • Brass Crimp Ferrules
  • Bright Durable Nickel-Plated Bodies
  • Pins Are Heavy Gold-Plated
  • Enhanced Crimp Areas for Added Strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000525
Product Name Connector, RF Coaxial;75 Ohms;RG6;BNC;For Belden 1694A Cable;Machined Brass
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details