Allied Electronics, Inc. Connector, RF Coaxial;75 Ohms;RG59;BNC;For Belden 1505A Cable;Machined Brass 70000524

Description
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength
Description
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength

Suppliers

Company
Product
Description
Supplier Links
Connector, RF Coaxial;75 Ohms;RG59;BNC;For Belden 1505A Cable;Machined Brass - 70000524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, RF Coaxial;75 Ohms;RG59;BNC;For Belden 1505A Cable;Machined Brass
70000524
Connector, RF Coaxial;75 Ohms;RG59;BNC;For Belden 1505A Cable;Machined Brass 70000524
BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These true 75 ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown. Features Precision Machined Brass Insulators Are Teflon Easy Matching of Cable to Connector with Part Number Brass Crimp Ferrules Bright Durable Nickel-Plated Bodies Pins Are Heavy Gold-Plated Enhanced Crimp Areas for Added Strength

BNC Connector, 75 Ohms Impedance, RG59 Cable Type, Brass Body Material
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These true 75 Ω broadcast connectors are manufactured for use with the Belden cables listed below. Consult your nearest Allied Electronics sales office for items not shown.
Features

  • Precision Machined Brass
  • Insulators Are Teflon
  • Easy Matching of Cable to Connector with Part Number
  • Brass Crimp Ferrules
  • Bright Durable Nickel-Plated Bodies
  • Pins Are Heavy Gold-Plated
  • Enhanced Crimp Areas for Added Strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000524
Product Name Connector, RF Coaxial;75 Ohms;RG59;BNC;For Belden 1505A Cable;Machined Brass
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MCS Mounting System Control Plug Holder - 141A-APH - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers