Allied Electronics, Inc. CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES 70000522

Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Connector, EZ-RJ45 Modular Plug, Category 5, for twisted pair cables The new patented EZ-RJ45™ connector simplifies installation, allowing the twisted cable pairs to insert through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted due to incorrect wiring. The conductors are pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5, and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with almost any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool. 15 micro inches of gold plating 8P8C Category 5 Plug
Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Connector, EZ-RJ45 Modular Plug, Category 5, for twisted pair cables The new patented EZ-RJ45™ connector simplifies installation, allowing the twisted cable pairs to insert through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted due to incorrect wiring. The conductors are pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5, and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with almost any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool. 15 micro inches of gold plating 8P8C Category 5 Plug

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES - 70000522 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES
70000522
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES 70000522
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Connector, EZ-RJ45 Modular Plug, Category 5, for twisted pair cables The new patented EZ-RJ45™ connector simplifies installation, allowing the twisted cable pairs to insert through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted due to incorrect wiring. The conductors are pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5, and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with almost any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool. 15 micro inches of gold plating 8P8C Category 5 Plug

Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size
Connector, EZ-RJ45 Modular Plug, Category 5, for twisted pair cables
The new patented EZ-RJ45™ connector simplifies installation, allowing the twisted cable pairs to insert through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted due to incorrect wiring. The conductors are pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5, and even enhanced Category 5 capabilities.
The EZ-RJ45™ can be crimped with almost any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp.

  • Easy Conductor Identification
  • Meets Enhanced Cat 5 and Level 6
  • Trim with Utility Knife or Crimp and Trim with BD45000 Tool.
  • 15 micro inches of gold plating
  • 8P8C
  • Category 5 Plug
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000522
Product Name CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY5,FOR TWISTED PAIR CABLES
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details