Allied Electronics, Inc. CONNECTOR,RJ45 SHIELDED LINER PLUG,CATEGORY 5,FOR ROUND TWISTED PAIR SOLID CABLE 70000514

Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into the liner, cut off squarely at bottom, inserted into RJ45 plug, then perfectly crimped. CXB300 series boots finish the installation with a color-coded strain relief assuring optimum performance. Kits and special packaging available.
Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into the liner, cut off squarely at bottom, inserted into RJ45 plug, then perfectly crimped. CXB300 series boots finish the installation with a color-coded strain relief assuring optimum performance. Kits and special packaging available.

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,RJ45 SHIELDED LINER PLUG,CATEGORY 5,FOR ROUND TWISTED PAIR SOLID CABLE - 70000514 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,RJ45 SHIELDED LINER PLUG,CATEGORY 5,FOR ROUND TWISTED PAIR SOLID CABLE
70000514
CONNECTOR,RJ45 SHIELDED LINER PLUG,CATEGORY 5,FOR ROUND TWISTED PAIR SOLID CABLE 70000514
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into the liner, cut off squarely at bottom, inserted into RJ45 plug, then perfectly crimped. CXB300 series boots finish the installation with a color-coded strain relief assuring optimum performance. Kits and special packaging available.

Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size
Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into the liner, cut off squarely at bottom, inserted into RJ45 plug, then perfectly crimped. CXB300 series boots finish the installation with a color-coded strain relief assuring optimum performance. Kits and special packaging available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000514
Product Name CONNECTOR,RJ45 SHIELDED LINER PLUG,CATEGORY 5,FOR ROUND TWISTED PAIR SOLID CABLE
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details