Allied Electronics, Inc. hardware,jam nut for panel mounting 364-series bnc pcb jacks 70000441

Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.
Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Suppliers

Company
Product
Description
Supplier Links
hardware,jam nut for panel mounting 364-series bnc pcb jacks - 70000441 - Allied Electronics, Inc.
Fort Worth, TX, USA
hardware,jam nut for panel mounting 364-series bnc pcb jacks
70000441
hardware,jam nut for panel mounting 364-series bnc pcb jacks 70000441
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating.
These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Nuts
Product Number 70000441
Product Name hardware,jam nut for panel mounting 364-series bnc pcb jacks
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Nut - BJ753 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Nylon Nut - 9606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #6
Material Plastic; Nylon
View Details
3 suppliers
T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details