Allied Electronics, Inc. hardware,lock washer for panel mounting364-series bnc pcb jacks 70000440

Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.
Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Suppliers

Company
Product
Description
Supplier Links
hardware,lock washer for panel mounting364-series bnc pcb jacks - 70000440 - Allied Electronics, Inc.
Fort Worth, TX, USA
hardware,lock washer for panel mounting364-series bnc pcb jacks
70000440
hardware,lock washer for panel mounting364-series bnc pcb jacks 70000440
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating.
These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Washers
Product Number 70000440
Product Name hardware,lock washer for panel mounting364-series bnc pcb jacks
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 2484624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.827 inch (21.000 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details