Allied Electronics, Inc. Jack, PCB;50/75 Ohms;Right Angle;BNC;Gold;Nickel/Zinc;Phosphor Bronze 70000438

Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.
Description
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Suppliers

Company
Product
Description
Supplier Links
Jack, PCB;50/75 Ohms;Right Angle;BNC;Gold;Nickel/Zinc;Phosphor Bronze - 70000438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, PCB;50/75 Ohms;Right Angle;BNC;Gold;Nickel/Zinc;Phosphor Bronze
70000438
Jack, PCB;50/75 Ohms;Right Angle;BNC;Gold;Nickel/Zinc;Phosphor Bronze 70000438
PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

PC Board Right Angle Jack, 50⁄75 Ohms Impedance, Phosphor Bronze Contact
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating.
These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000438
Product Name Jack, PCB;50/75 Ohms;Right Angle;BNC;Gold;Nickel/Zinc;Phosphor Bronze
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers