Allied Electronics, Inc. CONNECTOR,RF COAXIAL,F RIGHT ANGLE PC BOARD JACK,SHORT VERSION 70000432

Description
PC Board Jack Connector Type, Right Angle, Long Type, 864B Series These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. F type jacks for bulkhead, inline or PC Board, and a variety of adapters are all machined brass construction. Variations of these items and special configurations are available upon request. PC board connector with right angle mounting, long.
Description
PC Board Jack Connector Type, Right Angle, Long Type, 864B Series These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. F type jacks for bulkhead, inline or PC Board, and a variety of adapters are all machined brass construction. Variations of these items and special configurations are available upon request. PC board connector with right angle mounting, long.

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,RF COAXIAL,F RIGHT ANGLE PC BOARD JACK,SHORT VERSION - 70000432 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,RF COAXIAL,F RIGHT ANGLE PC BOARD JACK,SHORT VERSION
70000432
CONNECTOR,RF COAXIAL,F RIGHT ANGLE PC BOARD JACK,SHORT VERSION 70000432
PC Board Jack Connector Type, Right Angle, Long Type, 864B Series These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. F type jacks for bulkhead, inline or PC Board, and a variety of adapters are all machined brass construction. Variations of these items and special configurations are available upon request. PC board connector with right angle mounting, long.

PC Board Jack Connector Type, Right Angle, Long Type, 864B Series
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
F type jacks for bulkhead, inline or PC Board, and a variety of adapters are all machined brass construction. Variations of these items and special configurations are available upon request.
PC board connector with right angle mounting, long.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000432
Product Name CONNECTOR,RF COAXIAL,F RIGHT ANGLE PC BOARD JACK,SHORT VERSION
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details