Allied Electronics, Inc. Jack, Bulkhead;BNC Solder;Nickel;Front;Receptacle;Brass;Nickel;Silicone Rubber 70000420

Description
BNC Bulkhead Jack, Nickel Plating Contact, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. Versions available for front-mounting (F/M), rear-mounting (R/M), crimp types, panel-grounded, or isolated. These jacks are held in the panel by a hex-nut and lock washer. All units feature nickel-plated brass bodies, gold/phosphor bronze contacts. These jacks are held into the panel by a hex-nut and lock washer.
Description
BNC Bulkhead Jack, Nickel Plating Contact, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. Versions available for front-mounting (F/M), rear-mounting (R/M), crimp types, panel-grounded, or isolated. These jacks are held in the panel by a hex-nut and lock washer. All units feature nickel-plated brass bodies, gold/phosphor bronze contacts. These jacks are held into the panel by a hex-nut and lock washer.

Suppliers

Company
Product
Description
Supplier Links
Jack, Bulkhead;BNC Solder;Nickel;Front;Receptacle;Brass;Nickel;Silicone Rubber - 70000420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Bulkhead;BNC Solder;Nickel;Front;Receptacle;Brass;Nickel;Silicone Rubber
70000420
Jack, Bulkhead;BNC Solder;Nickel;Front;Receptacle;Brass;Nickel;Silicone Rubber 70000420
BNC Bulkhead Jack, Nickel Plating Contact, Brass Body Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. Versions available for front-mounting (F/M), rear-mounting (R/M), crimp types, panel-grounded, or isolated. These jacks are held in the panel by a hex-nut and lock washer. All units feature nickel-plated brass bodies, gold/phosphor bronze contacts. These jacks are held into the panel by a hex-nut and lock washer.

BNC Bulkhead Jack, Nickel Plating Contact, Brass Body Material
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
Versions available for front-mounting (F/M), rear-mounting (R/M), crimp types, panel-grounded, or isolated. These jacks are held in the panel by a hex-nut and lock washer. All units feature nickel-plated brass bodies, gold/phosphor bronze contacts.
These jacks are held into the panel by a hex-nut and lock washer.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000420
Product Name Jack, Bulkhead;BNC Solder;Nickel;Front;Receptacle;Brass;Nickel;Silicone Rubber
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Accessories - 2262-A22525-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details