Allied Electronics, Inc. Connector; Data; Modular; Cable Boot; SNAGLESS; Cat 6, Clear Color 70000384

Description
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because if incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 6 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 (202-4001) crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the tool makes a uniform and positive crimp. This Cat 6 boot has a new design for snagless operation that is easier to use than ever before. Also, the clear boot allows the cable color to show, eliminating the need of multiple colors of boots.
Description
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because if incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 6 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 (202-4001) crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the tool makes a uniform and positive crimp. This Cat 6 boot has a new design for snagless operation that is easier to use than ever before. Also, the clear boot allows the cable color to show, eliminating the need of multiple colors of boots.

Suppliers

Company
Product
Description
Supplier Links
Connector; Data; Modular; Cable Boot; SNAGLESS; Cat 6, Clear Color - 70000384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Data; Modular; Cable Boot; SNAGLESS; Cat 6, Clear Color
70000384
Connector; Data; Modular; Cable Boot; SNAGLESS; Cat 6, Clear Color 70000384
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because if incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 6 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 (202-4001) crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the tool makes a uniform and positive crimp. This Cat 6 boot has a new design for snagless operation that is easier to use than ever before. Also, the clear boot allows the cable color to show, eliminating the need of multiple colors of boots.

The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult to handle liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because if incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 6 capabilities.
The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 (202-4001) crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the tool makes a uniform and positive crimp.
This Cat 6 boot has a new design for snagless operation that is easier to use than ever before. Also, the clear boot allows the cable color to show, eliminating the need of multiple colors of boots.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000384
Product Name Connector; Data; Modular; Cable Boot; SNAGLESS; Cat 6, Clear Color
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details