Allied Electronics, Inc. CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY6,FOR TWISTED PAIR CABLE 70000363

Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because of incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5 and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool
Description
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because of incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5 and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY6,FOR TWISTED PAIR CABLE - 70000363 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY6,FOR TWISTED PAIR CABLE
70000363
CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY6,FOR TWISTED PAIR CABLE 70000363
Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because of incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5 and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp. Easy Conductor Identification Meets Enhanced Cat 5 and Level 6 Trim with Utility Knife or Crimp and Trim with BD45000 Tool

Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size
The new patented EZ-RJ45™ connector simplifies installation by allowing the pairs to be inserted through the connector. There is no difficult liner or wire bar to deal with. Inspection of the correct conductor order is done before crimping so no connector is wasted because of incorrect wiring. The conductors are able to be pulled forward so the pairs are very close to the contacts. This method allows the integrity of the pairs to maintain Category 5 and even enhanced Category 5 capabilities. The EZ-RJ45™ can be crimped with most any standard tool, then trimmed with a cutter or small utility knife. However, the new BD45000 crimp tool crimps and trims the exposed conductors in one operation. The vertical action of the crimper makes a uniform and positive crimp.

  • Easy Conductor Identification
  • Meets Enhanced Cat 5 and Level 6
  • Trim with Utility Knife or Crimp and Trim with BD45000 Tool
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000363
Product Name CONNECTOR,EZ-RJ45 MODULAR PLUG,CATEGORY6,FOR TWISTED PAIR CABLE
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details