White-Lux Plus® metal halide lamps can be used to convert the yellow light of sodium lamps in existing SON ballasted installations to clean white metal halide light.
Operate on standard HPS ballasts and ignitors. Formed body arc tube for fast starting. Open and Enclosed versions available - please see Fitting Type
Wattage = 400 W
Lamp Type = T52
Lamp Base = GES/E40
Lamp Shape = Tubular
Fitting Type = Open
Mounting Orientation = Horizontal
Length = 285 mm
Colour Temperature = 4000K
Lamp Finish = Clear
Colour Rendering = 68
RS Components, Ltd. | |
---|---|
Product Category | High Intensity Discharge Lamps |
Product Number | 6997212 |
High Intensity Discharge Lamps | Metal Halide |