RS Components, Ltd. Castor Wheels 6948753

Description
Steel hub swivel castor braked,80mm 60kg
Request a Quote
Description
Steel hub swivel castor braked,80mm 60kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948753
Castor Wheels 6948753
Steel hub swivel castor braked,80mm 60kg

Steel hub swivel castor braked,80mm 60kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948753
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details