RS Components, Ltd. V & Wedge Belts 6877865

Description
XPZ Conti cogged wedge belt,1337Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,1337Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 6877865 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
6877865
V & Wedge Belts 6877865
XPZ Conti cogged wedge belt,1337Lx10Wmm

XPZ Conti cogged wedge belt,1337Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 6877865
Product Name V & Wedge Belts
Belt Length 52.36 inch (1330.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368358 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 50.47 inch (1282.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1365359 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 24.17 inch (614.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2149742 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details