Pre-lubricated ball transfer units to move or transfer loads in all directions. Max speed 1m/sec. Available in a wide choice of load capacities, sizes and fixings. Operating temperatures -30°C to +70°C (continuous use, depending on seals used).
Low friction movement of loads. 3-5% of load force required to start motion. 2% of load force required to maintain motion. Self-cleaning hole in base of bearing cup. Flange type fitting
Mounting Type = 3-Hole Flange
Maximum Load = 55kg
Ball Diameter = 25mm
Load Ball Material = Steel
Case Material = Steel
Flange Diameter = 73mm
RS Components, Ltd. | |
---|---|
Product Category | Ball Transfer Units (BTU) |
Product Number | 687590 |
Maximum Load | 121.28 lbs (55 kg) |