19" rack eurocassette SMPS, 240W 12Vdc
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 6860842 |
| Product Name | Switching Power Supplies |
| Form Factor | Rack Mount |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 16 amps |