General purpose wiping cloth with thousands of small holes to increase the surface area of the cloth helping it to remove dirt.
Quick drying J-Cloth . Apertured to assist with the removal of dirt. Short term or even single shift use. Washable and stain resistant. Heat resistant - can be sterilised and autoclaved
Trade Name = J-Cloth
Application = General Cleaning
Package Type = Pack
Number of Wipes per Pack = 300
Colour = White
Wiper Size = 370 x 220mm
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 6858940 |
Views / General Types | Wipe or Swab |