RS Components, Ltd. Key Cabinets 676892

Description
SLN 50 KEY CABINET
Request a Quote
Description
SLN 50 KEY CABINET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Cabinets - 676892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Cabinets
676892
Key Cabinets 676892
SLN 50 KEY CABINET

SLN 50 KEY CABINET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 676892
Product Name Key Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179767 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 10.04 inch (255 mm)
View Details
Storage Cabinets - 1770275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details
First Aid Cabinets & Brackets - 1811502 - RS Components, Ltd.
Specs
Type Bin Cabinet
Height 18.11 inch (460 mm)
Width 5.51 inch (140 mm)
View Details