RS Components, Ltd. Transit Cases 6722771

Description
Viso STC 981P Transit Case
Request a Quote
Description
Viso STC 981P Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 6722771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
6722771
Transit Cases 6722771
Viso STC 981P Transit Case

Viso STC 981P Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6722771
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 2664942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 5.39 inch (137 mm)
Length 9.65 inch (245 mm)
View Details