Counter, Tachometer and Timer all in one device. Can be used as a preset counter, batch counter or totaliser. 2 line 2 x 6 digits LCD display with green backlight. Direct input of presets via the front keys or the Teach-In input. 3 predefined settings for the most common parameter settings. Tracking presets eliminate the need for reprogramming of the pre-signal. 4 stage RESET modes and 3 stage key lockout
Supply Voltage = 10 - 30 V dc
Count Mode = Frequency, Pulse, Time
Display Type = LCD
Input Type = Voltage
Connection Type = Screw
Reset Method = Gate, Lock
Number of Digits = 6
Mounting Type = Panel Mount
Output / Interface = Relay
Count Direction = Bi-Directional
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 6699331 |