B32922 EMI suppr. Capacitor 305V 680nF
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 6690148 |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| RoHS Compliant | Yes |
| Capacitance Range | 0.6800 microF |