16A 3P+E 400V Surface Socket IP44
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6685405 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Mounting Style | Wall / Box; Wall Mount |
| Standards / Certifications | RoHS |